EN
  • EN
  • DE

NVMFS5826NLWFT3G

Part No NVMFS5826NLWFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 8A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887891-NVMFS5826NLWFT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS5826NLWFT3G CAD Model

Description

ON Semiconductor NVMFS5826NLWFT3G Product Overview

The NVMFS5826NLWFT3G is a state-of-the-art power MOSFET from ON Semiconductor, designed to deliver high-efficiency power management and conversion for a wide array of applications. This advanced semiconductor device is built using ON Semiconductor's proprietary PowerTrench® technology, which allows for reduced on-resistance and lower gate charge, leading to improved switching performance and better energy efficiency.

The device is housed in a compact 5x6 mm flat lead package that provides improved thermal performance and is suitable for space-constrained applications. The NVMFS5826NLWFT3G boasts a 60V drain-to-source breakdown voltage (V<sub>DS), which makes it ideal for handling moderate voltage levels in various circuits.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency in high-current applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling it to drive significant loads without performance degradation.
  • PowerTrench® Technology: ON Semiconductor's PowerTrench® process enables the NVMFS5826NLWFT3G to offer exceptional switching speeds, which is critical for high-frequency power switching applications.
  • Reduced Gate Charge: The lower gate charge (Q<sub>G) reduces switching losses and improves the device's overall efficiency, especially in applications where high-speed switching is a necessity.
  • Thermal Performance: With its 5x6 mm flat lead package, the MOSFET is designed to offer superior thermal performance, ensuring reliability even under high power and temperature conditions.

Applications

The NVMFS5826NLWFT3G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for computers and servers
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

With its robust design and advanced features, the NVMFS5826NLWFT3G from ON Semiconductor is a reliable choice for designers looking to improve power efficiency and performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess