EN
  • EN
  • DE

NVMFS5844NLWFT1G

Part No NVMFS5844NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET, Single N-Channel, Logic Level, 60 V, 61 A, 12 mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Continuous Drain Current (ID) 61 A
Drain to Source Resistance 12 mΩ
Drain to Source Voltage (Vdss) 60 V
Element Configuration Single
Fall Time 10 ns
Gate to Source Voltage (Vgs) 20 V
Halogen Free Halogen Free
Input Capacitance 1.46 nF
Lead Free Yes
Maximum Operating Temperature 175 °C
Max Power Dissipation 3.7 W
Min Operating Temperature -55 °C
Number of Channels 1
Number of Pins 5
Packaging Tape & Reel
Radiation Hardening No
Rds On Max 12 mΩ
Rise Time 25 ns
RoHS Compliant
Schedule B 8541290080, 8541290080
Turn-Off Delay Time 20 ns
Turn-On Delay Time 12 ns
Win Source Part Number 1006279-NVMFS5844NLWFT1G
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVMFS5844NLWFT1G CAD Model

Description

ON Semiconductor NVMFS5844NLWFT1G Product Overview

The NVMFS5844NLWFT1G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's comprehensive portfolio of power management solutions and is engineered to provide efficient power conversion in a wide range of applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Current Capacity: With the ability to handle continuous drain currents (I<sub>D), it is well-suited for high-power applications.
  • Low Gate Charge: The low total gate charge (Q<sub>g) reduces switching losses, making it ideal for high-frequency circuits.
  • High-Temperature Performance: It is designed to operate reliably over a wide temperature range, ensuring stability in challenging conditions.
  • Single Power Supply: This MOSFET operates from a single power supply, simplifying design and reducing component count.

Applications

The NVMFS5844NLWFT1G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management for Computers and Servers
  • Motor Drives
  • Power Supplies
  • Automotive Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

This MOSFET comes in a compact, surface-mount package which is RoHS compliant. It offers a drain-to-source voltage (V<sub>DS) of 40V, and its maximum continuous drain current is specified at 195A. The device's power dissipation is rated at 3.8W, making it a robust choice for handling significant power levels.

Conclusion

The NVMFS5844NLWFT1G from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its electrical characteristics make it an excellent choice for designers looking to optimize their power management systems. Whether it's for industrial, automotive, or consumer electronics, this MOSFET is designed to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess