EN
  • EN
  • DE

NVMFS5C442NAFT1G

Part No NVMFS5C442NAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 29A/140A 5DFN  /  N-Channel 40 V 29A (Ta), 140A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 29A (Ta), 140A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2100 pF @ 25 V
Power Dissipation (Max) 3.7W (Ta), 83W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ,488-NVMFS5C442NAFT1GCT,488-NVMFS5C442NAFT1GTR,488-NVMFS5C442NAFT1GDKR,NVMFS5C442NAFT1G-ND
Standard Package 1,500
Win Source Part Number 1140337-NVMFS5C442NAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C442NAFT1G CAD Model

Description

The NVMFS5C442NAFT1G from ON Semiconductor is a state-of-the-art Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This component is part of ON Semiconductor's comprehensive portfolio of energy-efficient devices, offering designers a reliable and robust power management solution.

Key Features

  • Low R<sub>DS(on): The device features a very low on-resistance, which translates into reduced conduction losses and improved overall efficiency, making it an ideal choice for power-intensive applications.
  • High Continuous Drain Current (I<sub>D): With a high continuous drain current rating, this MOSFET can handle significant power levels, suitable for demanding environments.
  • Enhanced Thermal Performance: The NVMFS5C442NAFT1G is designed with an optimized package for improved thermal performance, ensuring reliability even under high temperature operating conditions.
  • Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuit configurations.

Applications

This Power MOSFET is versatile and can be used in a variety of applications, such as:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Computing systems
  • Automotive applications
  • High-performance power management systems

Product Specifications

The NVMFS5C442NAFT1G boasts impressive specifications that include:

  • Voltage Rating (V<sub>DS): 40V
  • Continuous Drain Current (I<sub>D): 119A
  • Power Dissipation (P<sub>D): 3.8W
  • Operating Temperature Range: -55°C to 150°C

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the NVMFS5C442NAFT1G is manufactured with this in mind. It is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

In summary, the NVMFS5C442NAFT1G Power MOSFET from ON Semiconductor is a highly efficient, robust, and reliable component that is suitable for a wide range of high-performance applications. Its advanced features and specifications make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5988 $55.9580
80+ $1.3119 $104.9520
120+ $1.2709 $152.5080
165+ $1.2299 $202.9335
215+ $1.1889 $255.6135
285+ $1.0659 $303.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess