EN
  • EN
  • DE

NVMFS5C442NLT1G

Part No NVMFS5C442NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 27A/127A 5DFN  /  N-Channel 40 V 27A (Ta), 127A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 27A (Ta), 127A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.8mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 50 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3100 pF @ 25 V
Power Dissipation (Max) 3.7W (Ta), 83W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNVMFS5C442NLT1G,2156-NVMFS5C442NLT1G
Standard Package 1,500
Win Source Part Number 990869-NVMFS5C442NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C442NLT1G CAD Model

Description

ON Semiconductor NVMFS5C442NLT1G Product Overview

The NVMFS5C442NLT1G is a high-performance, Power MOSFET developed by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power management applications. This MOSFET is designed to address the demanding requirements of modern electronic circuits, offering a compact and energy-efficient solution for switching and amplification tasks.

Key Features

  • Low On-Resistance: The NVMFS5C442NLT1G boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your application.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power without overheating, making it suitable for high-power-density applications.
  • Fast Switching Speed: The device is engineered for fast switching, which minimizes transition losses and allows for higher frequency operation in power converters and other switched-mode applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures that the NVMFS5C442NLT1G can be driven efficiently, reducing the power required to switch the MOSFET on and off.
  • Enhanced Thermal Performance: The MOSFET is encapsulated in a highly thermal-efficient package that enhances heat dissipation, ensuring stable operation even under high load conditions.

Applications

The versatile NVMFS5C442NLT1G is ideal for a multitude of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Battery management systems
  • Load switches
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NVMFS5C442NLT1G is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term performance and stability in your applications. Whether you are designing power supplies, motor controllers, or any other power-sensitive circuits, the NVMFS5C442NLT1G is a choice you can trust for efficiency and durability.

By integrating the NVMFS5C442NLT1G into your design, you are selecting a product that stands for innovation and performance, backed by ON Semiconductor's expertise in power management technology.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5560 $62.2400
95+ $1.2767 $121.2865
145+ $1.2369 $179.3505
195+ $1.1970 $233.4150
250+ $1.1571 $289.2750
335+ $1.0374 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess