EN
  • EN
  • DE
  • IT

NVMFS5C442NLWFT1G

Part No NVMFS5C442NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 27A/127A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 27A (Ta), 127A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887904-NVMFS5C442NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C442NLWFT1G CAD Model

Description

ON Semiconductor NVMFS5C442NLWFT1G Overview

The NVMFS5C442NLWFT1G is a high-performance, Power MOSFET developed by ON Semiconductor, designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor components renowned for their reliability and cutting-edge technology.

Key Features

  • Low On-Resistance: The NVMFS5C442NLWFT1G boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D), making it suitable for demanding power applications.
  • Power Dissipation: With an excellent power dissipation capability, this MOSFET ensures reliable operation even under high power conditions.
  • Single N-Channel: As a single N-Channel MOSFET, it provides a simple drive and is commonly used in switching applications.
  • Fast Switching Speed: The device's fast switching speed results in improved performance and reduced switching losses.
  • High-Temperature Operation: The MOSFET is designed to operate reliably at high temperatures, which is critical for stability in thermally challenging environments.

Applications

The NVMFS5C442NLWFT1G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive systems
  • Computing and server systems
  • Telecommunications equipment

Package and Reliability

This MOSFET comes in a compact, surface-mount package, which is not only space-saving but also conducive to efficient heat dissipation. ON Semiconductor ensures that this product meets stringent quality standards for reliability and performance, making it a trustworthy choice for designers and engineers seeking to integrate a robust power management solution into their systems.

In summary, the NVMFS5C442NLWFT1G from ON Semiconductor is an exemplary component that offers a blend of efficiency, high performance, and reliability, designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.4692
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,232 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess