EN
  • EN
  • DE

NVMFS5C673NLWFAFT1G

Part No NVMFS5C673NLWFAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 50A 5DFN  /  N-Channel 60 V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 9.2mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2V @ 35µA
Gate Charge (Qg) (Max) @ Vgs 9.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 880 pF @ 25 V
Power Dissipation (Max) 46W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS5C673NLWFAFT1GOSCT,NVMFS5C673NLWFAFT1G-ND,NVMFS5C673NLWFAFT1GOSTR,NVMFS5C673NLWFAFT1GOSDKR
Standard Package 1,500
Win Source Part Number 989075-NVMFS5C673NLWFAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C673NLWFAFT1G CAD Model

Description

ON Semiconductor NVMFS5C673NLWFAFT1G Overview

The NVMFS5C673NLWFAFT1G is a cutting-edge MOSFET device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically engineered to offer high efficiency and reliability for a wide range of applications, including automotive systems, power management, and other high-performance electronic circuits.

Key Features

  • Low RDS(on): The device boasts a low on-resistance, which means it has minimal power loss when conducting. This feature is crucial for applications that require high efficiency and low heat generation.
  • High Current Capability: With the ability to handle high currents, the NVMFS5C673NLWFAFT1G is suitable for demanding applications that require robust power handling capabilities.
  • Power-33 Package: The MOSFET comes in a compact Power-33 package, which is designed for optimal thermal performance and space-saving on the PCB.
  • 100% Rg and UIS Tested: Each unit is rigorously tested for gate resistance and unclamped inductive switching to ensure reliability and performance under various conditions.

Applications

  • Automotive applications such as engine control units, powertrain systems, and LED lighting.
  • DC/DC converters and power supplies for high-efficiency energy management.
  • Load switches and battery protection circuits in portable and consumer electronics.

Technical Specifications

The NVMFS5C673NLWFAFT1G MOSFET offers a drain-to-source voltage (Vdss) of 40V, continuous drain current (Id) at 25°C of 195A, and power dissipation (Pd) of 3.8W. Its threshold voltage (Vgs th) ranges from 1.35V to 2.35V, ensuring a wide margin for various circuit designs. The device operates over a temperature range of -55°C to 150°C, making it suitable for harsh environments.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NVMFS5C673NLWFAFT1G is designed to meet various environmental standards, ensuring that it is suitable for use in a wide range of markets, including those with strict environmental compliance requirements.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess