EN
  • EN
  • DE

NVMJS2D5N06CLTWG

Part No NVMJS2D5N06CLTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 31A/164A 8LFPAK / N-Channel 60 V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 31A (Ta), 164A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2V @ 135µA
Gate Charge (Qg) (Max) @ Vgs 52 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3600 pF @ 25 V
FET Feature -
Power Dissipation (Max) 3.9W (Ta), 113W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-LFPAK
Package / Case SOT-1205, 8-LFPAK56
Base Product Number NVMJS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356114-NVMJS2D5N06CLTWG
Ultra Librarian 3D Model Ultra Librarian NVMJS2D5N06CLTWG CAD Model

Description

ON Semiconductor NVMJS2D5N06CLTWG Overview

The NVMJS2D5N06CLTWG is a state-of-the-art N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is engineered to deliver efficient power conversion and switching with low on-state resistance and minimal power loss, making it ideal for a wide range of applications.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low drain-to-source on-state resistance, ensuring high efficiency and reduced heat generation during operation.
  • High Continuous Drain Current (I<sub>D): It supports a substantial continuous drain current, allowing it to handle high power applications with ease.
  • High Voltage Tolerance: With its ability to tolerate high voltages, the NVMJS2D5N06CLTWG is suitable for circuits that experience high voltage spikes or surges, providing reliable performance and durability.
  • Fast Switching Speed: The MOSFET is designed for fast switching, which is critical for reducing switching losses in power conversion applications.
  • Low Gate Charge (Q<sub>G): The low gate charge enables efficient switching at high frequencies, which is beneficial for power supply and DC-DC converter applications.
  • Enhanced Thermal Performance: Its superior thermal characteristics ensure that the device operates within safe temperature ranges under high current conditions, enhancing its longevity and reliability.

Applications

The versatility of the NVMJS2D5N06CLTWG MOSFET makes it suitable for a variety of industrial, automotive, and consumer applications. These include:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • LED lighting systems

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NVMJS2D5N06CLTWG MOSFET meets the highest industry standards for performance and reliability. It is designed to provide a long operational life even under the most demanding conditions, offering designers a robust and dependable power switching solution.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NVMJS2D5N06CLTWG is manufactured with eco-friendly materials and complies with various international environmental regulations. This ensures that the product is not only powerful and efficient but also has a minimal environmental footprint.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess