EN
  • EN
  • DE

NVS4409NT1G

Part No NVS4409NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 0.7A SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 700mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 1.5nC @ 4.5V
Max Input Capacitance 60pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 280mW (Tj)
Maximum Rds On at Id,Vgs 350 mOhm @ 600mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Dimension SC-70, SOT-323
Win Source Part Number 1084148-NVS4409NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVS4409NT1G CAD Model

Description

ON Semiconductor NVS4409NT1G Overview

The ON Semiconductor NVS4409NT1G is a high-performance, N-channel Power MOSFET designed for a wide range of applications that require efficient power management and high reliability. This compact and versatile component is well-suited for use in power switching circuits, such as power supplies, converters, and motor drivers, providing designers with a flexible solution for their electronic designs.

Key Features

  • Low On-Resistance: The NVS4409NT1G boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency in power circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency applications, contributing to better performance and reduced energy waste.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, ensuring easy drive and compatibility with a variety of control circuits.
  • Robust Thermal Performance: The MOSFET is designed to handle high temperatures, maintaining stability and performance under challenging thermal conditions.
  • SOT-23 Package: Encased in a compact SOT-23 package, the NVS4409NT1G is suitable for space-constrained applications without compromising power handling capabilities.

Applications

The NVS4409NT1G is ideal for a range of applications, including:

  • DC/DC converters
  • Power management systems
  • Battery powered devices
  • Load switches
  • Motor control circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NVS4409NT1G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. Users can trust this MOSFET to deliver consistent performance over its lifespan.

Environmental Compliance

The NVS4409NT1G is compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In summary, the ON Semiconductor NVS4409NT1G is a powerful, efficient, and reliable N-channel MOSFET that offers a compact solution for various power management challenges. Its combination of low on-resistance, high switching speed, and robust thermal performance make it a top choice for designers and engineers across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1140 $58.1400
1,085+ $0.1067 $115.7695
1,685+ $0.1030 $173.5550
2,420+ $0.0956 $231.3520
3,145+ $0.0919 $289.0255
3,925+ $0.0884 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess