EN
  • EN
  • DE

NZL6V8AXV3T1G

Part No NZL6V8AXV3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir/Bi-Dir 4.5V 3-Pin SC-89 T/R / TVS DIODE 4.5VWM 7.9VC SC89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 4.5V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 7.9V
Peak Pulse Current(Ippm) 11.9A (8/20μs)
Power Dissipation - Pd 73W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-89-3
Win Source Part Number 025880-NZL6V8AXV3T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NZL6V8AXV3
Introduction Date June 26, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NZL6V8AXV3T1G CAD Model

Description

The NZL6V8AXV3T1G from ON Semiconductor is a high-performance Zener voltage regulator diode designed for applications requiring a precise voltage regulation and a high level of reliability. This component is part of ON Semiconductor's extensive range of voltage regulator devices, known for their quality and durability.

Key Features

  • Voltage Regulation: The NZL6V8AXV3T1G offers a nominal Zener voltage of 6.8V, making it suitable for a variety of electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can withstand moderate levels of power without compromising performance.
  • Package Type: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the NZL6V8AXV3T1G is a reliable choice for critical applications where consistent performance is essential.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, catering to diverse environmental conditions.

Applications

The NZL6V8AXV3T1G is versatile and can be used in various applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply management
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Environmental Compliance

ON Semiconductor ensures that the NZL6V8AXV3T1G complies with the highest standards of quality and environmental care. It is RoHS compliant, meaning it is free from hazardous substances like lead, making it suitable for use in environmentally sensitive applications.

Conclusion

Overall, the NZL6V8AXV3T1G Zener diode from ON Semiconductor is an excellent choice for designers looking for a small, robust, and reliable voltage regulation solution. With its precise voltage control, high power dissipation, and wide operating temperature range, this component is well-suited for a wide array of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,150 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess