EN
  • EN
  • DE

P1010AP06

Part No P1010AP06
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case DIP7
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725843-P1010AP06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1010AP06 CAD Model

Description

ON Semiconductor P1010AP06 N-Channel MOSFET

The ON Semiconductor P1010AP06 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching. This robust MOSFET is optimized for use in a variety of applications, including power supplies, motor controls, and high-efficiency converters.

Key Features:

  • Low On-Resistance: The P1010AP06 features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power applications.
  • High Drain-Source Voltage: With a high drain-source voltage (V<sub>DSS) of up to 600V, this MOSFET can handle high voltage applications, providing reliable operation and a wide safety margin.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), which allows it to drive larger loads without overheating, ensuring stable performance in demanding situations.
  • Fast Switching Speed: The device's fast switching speed reduces transition losses and improves the efficiency of the power conversion process, making it suitable for high-frequency applications.
  • Low Gate Charge: A low total gate charge (Q<sub>g) ensures that the MOSFET can be turned on and off with minimal power loss, which is crucial for reducing switching losses in high-speed circuits.

Applications:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Power Inverters
  • Motor Drives
  • LED Lighting

The P1010AP06 also features a TO-220 package, which is widely used and recognized for its ease of installation and ability to dissipate heat effectively. This package ensures that the MOSFET can operate reliably even under high power and temperature conditions.

ON Semiconductor's commitment to quality and reliability is evident in the P1010AP06, which is designed to meet the stringent requirements of industrial and commercial power applications. With its combination of performance, efficiency, and durability, the P1010AP06 is an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, engineers and product designers can visit the ON Semiconductor website or contact their local sales representative.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess