EN
  • EN
  • DE

P1216P100

Part No P1216P100
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case DIP-7
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755471-P1216P100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1216P100 CAD Model

Description

ON Semiconductor P1216P100 Overview

The ON Semiconductor P1216P100 is a high-performance, precision rectifier designed for demanding applications that require efficient and reliable power conversion. This component is part of the company's extensive portfolio of semiconductor solutions that cater to a wide range of electronic systems and devices.

Key Features

  • High Current Rating: The P1216P100 is capable of handling significant current levels, which makes it suitable for high-power applications.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the P1216P100 exhibits excellent reliability, contributing to the longevity and durability of the end product.
  • Robust Construction: The device is constructed to withstand harsh conditions, making it ideal for industrial and automotive applications where reliability is critical.

Applications

The P1216P100 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Battery charging circuits
  • Telecommunication equipment

Technical Specifications

Parameter Value Package Type P1216P (Through-Hole) Maximum Repetitive Reverse Voltage 100 V Average Rectified Forward Current 16 A Operating Temperature Range -55°C to +175°C Mounting Type Through Hole

Quality and Environmental Compliance

ON Semiconductor ensures that the P1216P100 meets stringent quality standards and complies with international environmental regulations. The device is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Conclusion

The P1216P100 from ON Semiconductor is an excellent choice for designers looking for a robust and efficient rectifier. Its high current capability, low power loss, and reliable performance under challenging conditions make it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4366 $59.8026
26+ $4.4606 $115.9756
41+ $4.3209 $177.1569
56+ $4.1823 $234.2088
72+ $4.0425 $291.0600
96+ $3.6244 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess