EN
  • EN
  • DE

P3MS650103H-4CR

Part No P3MS650103H-4CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description P3MS650103 - 1.8V/2.5V/3.3V GP E / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 396 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1019058-P3MS650103H-4CR
Ultra Librarian 3D Model Ultra Librarian P3MS650103H-4CR CAD Model

Description

ON Semiconductor P3MS650103H-4CR Product Overview

The ON Semiconductor P3MS650103H-4CR is a high-performance, precision power management IC designed for a wide range of applications. This versatile device is part of ON Semiconductor's portfolio of power management products, known for their reliability and efficiency. It is particularly suitable for use in portable devices, industrial controls, and other systems that require stable and efficient power supply solutions.

Key Features

  • High Efficiency: The P3MS650103H-4CR is engineered to provide a highly efficient power conversion, which can significantly extend the battery life of portable devices.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power supply circuitry.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Multiple Output Configurations: It offers several output configurations, providing flexibility in designing power systems that meet specific voltage and current requirements.
  • Thermal Protection: The built-in thermal protection feature helps prevent damage due to overheating, enhancing the longevity and reliability of the product.
  • Low Quiescent Current: Its low quiescent current minimizes power drain when in standby mode, which is critical for battery-powered applications.

Applications

The P3MS650103H-4CR is well-suited for a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Wireless Communication Systems
  • Industrial Controls and Automation
  • Medical Equipment
  • Power Supply Modules

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and customer support. The P3MS650103H-4CR is manufactured with stringent quality control processes, ensuring that it meets the highest industry standards. Customers can also access comprehensive technical support for product integration and troubleshooting.

Overall, the P3MS650103H-4CR from ON Semiconductor is a reliable and efficient solution for advanced power management, offering a combination of performance, versatility, and quality that designers and engineers can trust for their critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess