EN
  • EN
  • DE

P3P8203AMTTBG

Part No P3P8203AMTTBG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description General Purpose Peak EMI Reduction IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
PLL Yes
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 36MHz
Divider/Multiplier No/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN
Manufacturer Package 8-WDFN (2x2)
Win Source Part Number 1234361-P3P8203AMTTBG
Manufacturer Homepage www.onsemi.com
Family Name P3P8203
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian P3P8203AMTTBG CAD Model

Description

The P3P8203AMTTBG from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide array of applications requiring efficient power regulation and management. This versatile component is an ideal choice for designers looking to enhance the performance and reliability of their power supply systems.

Key Features

  • High Efficiency: The P3P8203AMTTBG is engineered to provide high-efficiency power conversion, which is crucial for minimizing heat dissipation and improving overall system performance.
  • Compact Design: This IC comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.
  • Robust Thermal Performance: It is designed with thermal management in mind, ensuring that the device operates within safe temperature ranges under various load conditions.
  • Versatile Applications: The P3P8203AMTTBG is perfect for use in consumer electronics, automotive systems, and industrial equipment, showcasing its versatility across different sectors.

Technical Specifications

The technical specifications of the P3P8203AMTTBG include a wide input voltage range, making it adaptable to various power sources. It also features multiple protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device and the system it powers.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the P3P8203AMTTBG is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to meet industry standards for reliability and performance. Customers can trust this IC to deliver consistent and dependable power management in their products.

Environmentally Conscious

Adhering to environmental regulations, the P3P8203AMTTBG is designed with eco-friendly considerations. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in products marketed globally.

Conclusion

In summary, the P3P8203AMTTBG from ON Semiconductor is a powerful and reliable power management solution that offers efficiency, compactness, and versatility. Its robust design and adherence to quality and environmental standards make it a top choice for engineers and designers looking to optimize their power supply systems across various industries.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2030 $66.0900
65+ $1.8076 $117.4940
100+ $1.7511 $175.1100
140+ $1.6946 $237.2440
180+ $1.6382 $294.8760
240+ $1.4687 $352.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess