EN
  • EN
  • DE

P3P85G00AG-08CR

Part No P3P85G00AG-08CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8WDFN / IC 8-WDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 8-WDFN
Supplier Device Package 8-WDFN (2x2)
Base Product Number P3P85G
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930168-P3P85G00AG-08CR
Ultra Librarian 3D Model Ultra Librarian P3P85G00AG-08CR CAD Model

Description

The ON Semiconductor P3P85G00AG-08CR is a high-performance, energy-efficient component designed for a wide range of applications in modern electronic devices. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Efficiency: The P3P85G00AG-08CR boasts an exceptional efficiency rating, reducing power consumption and heat generation, which is critical for maintaining the longevity and reliability of electronic systems.
  • Durability: Constructed with high-quality materials, this product is built to withstand the rigors of continuous operation in a variety of environmental conditions.
  • Compact Design: Its small form factor makes it ideal for use in space-constrained applications, allowing designers to minimize the footprint of their electronic assemblies.
  • Wide Operating Temperature Range: The device can operate effectively across a broad range of temperatures, ensuring performance stability in diverse operating conditions.
  • Compatibility: Designed with industry-standard specifications, the P3P85G00AG-08CR ensures seamless integration with a variety of circuits and systems.

Applications

The P3P85G00AG-08CR is versatile and can be used in multiple applications, such as:

  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Units
  • Communication Devices

Quality Assurance

ON Semiconductor is known for its rigorous quality control measures, and the P3P85G00AG-08CR is no exception. Each unit is tested to ensure it meets the highest standards of performance and reliability before it is shipped to customers.

Environmental Responsibility

Aligned with global environmental standards, the P3P85G00AG-08CR is designed to be an eco-friendly product. ON Semiconductor ensures that its manufacturing processes and products comply with international regulations, reducing the environmental impact.

With its combination of efficiency, durability, and compact size, the ON Semiconductor P3P85G00AG-08CR is an excellent choice for designers looking to optimize their electronic systems without compromising on quality or performance.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2481 $76.9924
8+ $15.7935 $126.3480
12+ $15.3003 $183.6036
16+ $14.8071 $236.9136
21+ $14.3128 $300.5688
28+ $12.8321 $359.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess