EN
  • EN
  • DE

P6KE15ARLG

Part No P6KE15ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 600 Watt Peak Power Surmetic-40 Transient Voltage Suppressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Clamping Voltage 21.2(V)
Leakage Current (Max) 0.005(uA)
Pin Count 2
Peak Pulse Power Dissipation 600(W)
Reverse Breakdown Voltage 14.3(V)
Peak Pulse Current 28(A)
Reverse Stand-off Voltage 12.8(V)
Mounting Through Hole
Operating Temperature Classification Military
Polarity Uni-Directional
Operating Temp Range -55C to 150C
Packaging Tape and Reel
Rad Hardened No
Package Type Case 017AA-01
Test Current (It) 1(mA)
Number of Elements 1
Win Source Part Number 061019-P6KE15ARLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE15ARLG CAD Model

Description

The ON Semiconductor P6KE15ARLG is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust TVS diode is a part of ON Semiconductor's high-quality surge protection components that offer a high surge capability at a low operating voltage, making it ideal for a broad range of applications.

Key Features

  • Peak Pulse Power Dissipation: The P6KE15ARLG is capable of handling 600W peak pulse power dissipation for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: With a nominal breakdown voltage of 15V, it provides a precise protection threshold ensuring components remain safe from electrical overstress.
  • Reverse Stand-off Voltage: It has a reverse stand-off voltage of 12.8V, which allows it to remain non-conductive under normal operating conditions.
  • Clamping Voltage: The TVS diode has a maximum clamping voltage of 24.4V at 24.4A, ensuring that any transient voltage spikes are clamped to a safe level.
  • Reverse Leakage Current: It features a low leakage current of less than 1μA, minimizing power loss when the device is in standby mode.
  • Response Time: The P6KE15ARLG responds to overvoltage events in less than 1 picosecond, providing immediate protection against transient voltage spikes.
  • Package: The diode comes in an axial-lead package, which is designed for through-hole mounting, making it easy to integrate into a variety of circuit designs.

Applications

The P6KE15ARLG is versatile and can be used in a multitude of applications where voltage protection is critical. This includes:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment
  • Power supply protection
  • AC/DC applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the P6KE15ARLG TVS diode is no exception. It is designed to meet stringent industry standards, ensuring a reliable shield against voltage transients for the longevity of your electronic devices.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess