EN
  • EN
  • DE

P6SMB20CAT3

Part No P6SMB20CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 17.1VWM 27.7VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17.1V
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 27.7V
Current - Peak Pulse (10/1000µs) 22A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 490pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850061-P6SMB20CAT3
Ultra Librarian 3D Model Ultra Librarian P6SMB20CAT3 CAD Model

Description

ON Semiconductor P6SMB20CAT3 TVS Diode

The ON Semiconductor P6SMB20CAT3 is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductances and electrostatic discharge. This TVS diode is a robust solution that ensures the safety and reliability of a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Constructed with ON Semiconductor's proprietary technology, the P6SMB20CAT3 offers a peak pulse power dissipation of 600 Watts for a 10/1000 µs waveform. This high surge capability makes it an excellent choice for safeguarding against severe voltage spikes and surges. With its stand-off voltage of 20 V, it provides a protective shield over a broad range of operating conditions.

The TVS diode comes in a compact DO-214AA (SMB) surface-mount package, which not only saves valuable board space but also enables easy integration into a variety of circuit designs. Its small footprint is particularly beneficial in portable devices where space is at a premium. Despite its size, the P6SMB20CAT3 does not compromise on performance, delivering fast response times to transient events, which is crucial for modern high-speed circuitry.

Moreover, the P6SMB20CAT3 is engineered to meet the rigorous standards of IEC 61000-4-2 for electrostatic discharge (ESD) immunity, ensuring that devices remain protected even in environments prone to ESD events. The diode's low incremental surge resistance helps to minimize the voltage drop during a surge event, thus providing better protection to the downstream components.

ON Semiconductor has also taken environmental concerns into account with the P6SMB20CAT3, which is RoHS compliant and free from hazardous substances. This commitment to environmental responsibility ensures that the product is suitable for use in green applications and helps manufacturers meet sustainability targets.

In summary, the P6SMB20CAT3 TVS diode from ON Semiconductor is an essential component for any design that requires robust protection against voltage transients. Its combination of power, performance, and compact design, along with compliance to environmental standards, makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess