EN
  • EN
  • DE

P6SMB30AT3

Part No P6SMB30AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS ZENER UNIDIR 600W 30V SMB / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651997-P6SMB30AT3
Ultra Librarian 3D Model Ultra Librarian P6SMB30AT3 CAD Model

Description

The P6SMB30AT3 from ON Semiconductor is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This device is specifically engineered to safeguard components or circuits at the board level from the destructive forces of voltage spikes and surges.

Key Features:

  • Stand-Off Voltage: The P6SMB30AT3 offers a stand-off voltage of 25.6 volts, making it suitable for a variety of applications where this level of protection is required.
  • Peak Pulse Power: It can withstand peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring reliable protection against high-energy transients.
  • Breakdown Voltage: The breakdown voltage range is from 28.5 to 31.5 volts, providing a precise protection window to prevent damage to the electronic components.
  • Low Leakage Current: Exhibits low leakage current, minimizing power loss and ensuring efficiency in operation for the systems it protects.
  • Fast Response Time: The device features a fast response time to transient events, typically less than 1 picosecond from 0 volts to BV min, offering immediate protection upon detecting a surge.
  • Operating Temperature: It operates within a wide temperature range of -55°C to +150°C, suitable for various environmental conditions.
  • Package: Delivered in a compact SMB package, it is optimized for high-density mounting and space-sensitive applications.

Applications:

The P6SMB30AT3 is ideal for protecting voltage-sensitive components which can be found in a wide range of electronic devices and systems, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Industrial and commercial systems with sensitive microcontrollers
  • Telecommunication devices including smartphones and network hardware
  • Automotive electronics and safety systems
  • Power supply units and voltage regulation modules

Quality and Reliability:

Manufactured by ON Semiconductor, a leader in semiconductor solutions, the P6SMB30AT3 is built with the quality and reliability that customers have come to expect from the brand. It is designed to meet or exceed the stringent standards for TVS diodes, ensuring a durable and reliable component for your circuit protection needs.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,450+ $0.0335 $115.5750
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
12,500+ $0.0277 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess