EN
  • EN
  • DE

P6SMB33AT3G

Part No P6SMB33AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 28.2VWM 45.7VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series Automotive AEC-Q101
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28.2V
Voltage - Breakdown (Min) 31.4V
Voltage - Clamping (Max) @ Ipp 45.7V
Current - Peak Pulse (10/1000µs) 13.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 585pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA SMB
Manufacturer Device Package SMB
Catalog Automotive AEC-Q101 SMB Series
Win Source Part Number 061047-P6SMB33AT3G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian P6SMB33AT3G CAD Model

Description

ON Semiconductor P6SMB33AT3G TVS Diode

The P6SMB33AT3G is a robust transient voltage suppressor (TVS) diode, designed by ON Semiconductor, to safeguard sensitive electronics from voltage spikes and transient events. This component is a part of ON Semiconductor's high-quality surge protection product line, tailored for applications requiring reliable and efficient overvoltage protection.

This TVS diode is characterized by its 600W peak pulse power capability with a 10/1000μs waveform, which makes it an ideal choice for absorbing high-energy transients. The P6SMB33AT3G is specifically designed to protect voltage-sensitive components which can be affected by transient phenomena such as lightning, inductive load switching, or electrostatic discharge (ESD).

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 28.2V, which is the maximum voltage that can be applied over the diode without causing it to conduct in its avalanche breakdown mode.
  • Peak Pulse Power: It can withstand 600W peak pulse power dissipation for unidirectional devices, ensuring protection against high energy transients.
  • Fast Response Time: The diode offers a rapid response time, typically in the order of picoseconds, which is crucial for protecting against fast and damaging voltage spikes.
  • Low Leakage: The P6SMB33AT3G has a low leakage current, which improves energy efficiency and minimizes impact on the overall performance of the circuit.
  • Compact Package: The device comes in an SMB (DO-214AA) package, which is known for its small footprint, making it suitable for compact circuit designs.

Applications

The P6SMB33AT3G is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Systems
  • Power Supply Protection

With its combination of high surge capability, fast response, and reliability, the P6SMB33AT3G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltages.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3596 $50.3440
340+ $0.2951 $100.3340
525+ $0.2859 $150.0975
725+ $0.2766 $200.5350
935+ $0.2674 $250.0190
1,255+ $0.2398 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 673 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess