EN
  • EN
  • DE

P6SMB36CAT3G

Part No P6SMB36CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 30.8VWM 49.9VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series Automotive AEC-Q101
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30.8V
Voltage - Breakdown (Min) 34.2V
Voltage - Clamping (Max) @ Ipp 49.9V
Current - Peak Pulse (10/1000µs) 12A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 280pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA SMB
Manufacturer Device Package SMB
Catalog Automotive AEC-Q101 SMB Series
Win Source Part Number 061048-P6SMB36CAT3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6SMB36CAT3G CAD Model

Description

ON Semiconductor P6SMB36CAT3G TVS Diode

The ON Semiconductor P6SMB36CAT3G is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This robust diode is a reliable solution for safeguarding voltage-sensitive components from sudden and momentary electric current spikes that can cause irreparable damage.

The P6SMB36CAT3G is part of ON Semiconductor's SMB series and comes in a compact DO-214AA package that is both surface-mountable and space-efficient, making it an ideal choice for modern high-density circuit designs. It offers a stand-off voltage of 36V, which makes it suitable for a wide range of applications where this level of protection is required.

Key features of the P6SMB36CAT3G include its excellent clamping capability, fast response time, and low incremental surge resistance. The device is optimized to dissipate high transient energies with its peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring that components downstream are shielded from the harmful effects of voltage spikes.

Furthermore, this TVS diode is designed to meet the ISO 7637-2 standard for load dump protection, making it an excellent choice for automotive applications where electrical transients can be particularly harsh and damaging. Its robustness is further evidenced by its compliance with the IEC 61000-4-2 standard for ESD protection, ensuring that the P6SMB36CAT3G can withstand ESD strikes without performance degradation.

ON Semiconductor's commitment to quality is evident in the P6SMB36CAT3G, as it is manufactured in ISO/TS 16949 certified facilities, ensuring high reliability and performance consistency. This TVS diode is also RoHS compliant, which means it meets the latest environmental standards, minimizing the ecological footprint of electronic products.

In summary, the P6SMB36CAT3G from ON Semiconductor is a powerful and versatile TVS diode that provides superior protection against voltage transients in a wide array of applications, including industrial, telecommunications, automotive, and consumer electronics. Its combination of high surge capability, fast response, and compact form factor makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
620+ $0.1623 $100.6260
960+ $0.1567 $150.4320
1,375+ $0.1455 $200.0625
1,790+ $0.1399 $250.4210
2,235+ $0.1343 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess