EN
  • EN
  • DE

P6SMB39CAT3

Part No P6SMB39CAT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 53.9VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name P6SMB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888443-P6SMB39CAT3
Ultra Librarian 3D Model Ultra Librarian P6SMB39CAT3 CAD Model

Description

ON Semiconductor P6SMB39CAT3 - TVS Diode

The ON Semiconductor P6SMB39CAT3 is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a reliable solution for safeguarding voltage-sensitive components such as integrated circuits (ICs), MOSFETs, and other semiconductor devices from sudden surges that can lead to premature device failure.

Key Features

  • Stand-Off Voltage: The P6SMB39CAT3 offers a stand-off voltage of 33.3 volts, making it suitable for a wide range of applications where specific voltage levels need to be maintained.
  • Peak Pulse Power: It has an impressive peak pulse power dissipation rating of 600 Watts for a 10/1000 μs waveform, ensuring that high-energy transients are effectively clamped and dissipated without damaging the protected component.
  • Low Leakage: The device features low leakage current, minimizing power loss and ensuring efficient operation in standby mode, which is critical for battery-powered and energy-sensitive applications.
  • Fast Response Time: With its fast response time to transient events, the P6SMB39CAT3 can quickly react to overvoltage conditions, providing immediate protection to downstream components.
  • Operating Temperature Range: The diode is designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for use in various environmental conditions.
  • Package: Packaged in a SMB (DO-214AA) package, the P6SMB39CAT3 is compact and easy to integrate into a wide variety of circuit designs.

Applications

The P6SMB39CAT3 is ideal for protecting electronic systems in automotive, industrial, telecommunications, and consumer electronics applications. It is commonly used in:

  • Power supply circuits
  • Automotive electronics
  • Portable devices
  • Network systems
  • AC/DC applications

ON Semiconductor's commitment to quality and reliability ensures that the P6SMB39CAT3 TVS diode is a trustworthy component for protecting sensitive electronic circuits against voltage transients and surges, thereby enhancing system reliability and longevity.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess