EN
  • EN
  • DE

P6SMBJ11A-K2

Part No P6SMBJ11A-K2
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343193-P6SMBJ11A-K2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMBJ11A-K2 CAD Model

Description

The P6SMBJ11A-K2 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, providing a shield against transient voltage events that can cause irreversible damage to integrated circuits and other critical components.

Key Features

  • Stand-off Voltage: The P6SMBJ11A-K2 has a stand-off voltage of 11V, which makes it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: With its capability to handle 600W peak pulse power dissipation for a 10/1000μs waveform, this TVS diode ensures reliable protection against high-energy transients.
  • Breakdown Voltage: It features a precise breakdown voltage range of 12.2V to 13.5V, providing a specific protection window for your sensitive circuits.
  • Package: The P6SMBJ11A-K2 comes in a DO-214AA (SMB) package, offering a compact form factor that is suitable for high-density circuit board designs.
  • RoHS Compliant: It is RoHS compliant, meaning it adheres to strict environmental standards, avoiding the use of hazardous substances in its construction.

Applications

The P6SMBJ11A-K2 is ideal for a variety of applications where voltage protection is critical. It is commonly used in:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Units
  • Portable Devices

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the P6SMBJ11A-K2 TVS diode delivers consistent performance and reliability. Its fast response time to transient events makes it an essential component for protecting modern electronic systems. By choosing the P6SMBJ11A-K2, designers can ensure their products are safeguarded against the damaging effects of voltage spikes and surges, thus enhancing product lifespan and reliability.

Conclusion

Whether you are designing consumer gadgets, industrial machinery, or communication hardware, the P6SMBJ11A-K2 from ON Semiconductor is a trusted component that offers superior protection against transient voltage, ensuring the safety and longevity of your electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess