EN
  • EN
  • DE

PACDN009MR

Part No PACDN009MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5.5V (Max)
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 045555-PACDN009MR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACDN009MR CAD Model

Description

Product Overview: PACDN009MR from ON Semiconductor

The PACDN009MR is a high-performance, versatile ESD protection device from ON Semiconductor, a leading force in energy-efficient innovations. This robust component is designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which are common during the manufacturing process or when electronic devices are used or handled. The PACDN009MR is particularly well-suited for applications that require reliable protection in a compact package.

The PACDN009MR features a low clamping voltage and low capacitance, making it an excellent choice for protecting high-speed data lines without compromising signal integrity. With its bidirectional configuration, it can protect one line or one I/O port by shunting ESD pulses to either the positive or negative supply rail. This flexibility makes it a preferred choice for designers looking to enhance the durability of their products without adding complexity to their circuit designs.

ON Semiconductor has engineered the PACDN009MR with a response time of less than 1 nanosecond, ensuring fast protection against transient voltage spikes. This swift response is critical for modern high-speed electronic devices that can be damaged by very short-duration ESD events. The device also meets the stringent requirements of the IEC 61000-4-2 standard, which specifies the immunity of electronic equipment to ESD events, providing users with the assurance of its protective capabilities.

The PACDN009MR comes in a small SOT-23 package, which is ideal for space-constrained applications. This miniature footprint allows it to be easily integrated into a wide range of electronic products, from mobile devices to industrial controls, without requiring significant PCB real estate. Its low profile and lead-free design also contribute to making this ESD protection diode a sustainable choice that aligns with modern environmental standards and manufacturing processes.

In summary, the PACDN009MR from ON Semiconductor is a powerful ESD protection device that combines high-speed performance, versatility, and compact size. It is a reliable solution for designers looking to enhance the longevity and reliability of their electronic products in the face of ESD threats.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5558 $58.3590
255+ $0.4561 $116.3055
395+ $0.4418 $174.5110
545+ $0.4276 $233.0420
700+ $0.4134 $289.3800
940+ $0.3705 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess