EN
  • EN
  • DE
  • IT

PCA9655EDWR2G

Part No PCA9655EDWR2G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B SOIC-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features I/O Expander 16 I²C, SMBus 100 kHz 24-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Number of I/O 16
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name PCA9655
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCA9655EDWR2GOSTR, PCA9655EDWR2GOSCT, PCA9655EDWR2GOSDKR, PCA9655EDWR2G-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888723-PCA9655EDWR2G
Ultra Librarian 3D Model Ultra Librarian PCA9655EDWR2G CAD Model

Description

ON Semiconductor PCA9655EDWR2G Overview

The PCA9655EDWR2G is a robust I/O expander from ON Semiconductor, designed to provide additional I/O capabilities to microcontroller-based systems. This product is particularly useful for applications where the number of I/O pins on the microcontroller is insufficient. It utilizes the I²C bus to facilitate communication between the microcontroller and the expander, thus minimizing the need for extensive wiring and simplifying the design process.

Key Features

  • I²C Interface: The device supports a fast I²C-bus interface with speeds up to 400 kHz, allowing for quick and efficient data transfer between the expander and the host controller.
  • 16-bit I/O Ports: It expands the I/O capabilities by providing 16 additional I/O ports that can be configured either as inputs or outputs, offering great flexibility for a wide range of applications.
  • High Drive Capability: The outputs can sink or source up to 25 mA, making it suitable for driving LEDs or other high-current loads directly.
  • Interrupt Output: An interrupt output pin is available to notify the host microcontroller of changes on the input pins, allowing for efficient use of resources by only polling the I/O expander when necessary.
  • Power Supply: The PCA9655EDWR2G operates over a wide voltage range from 2.3V to 5.5V, making it compatible with most microcontroller logic levels and suitable for battery-operated devices.
  • Packaging: It is offered in a compact, surface-mount SOIC-24 wide body package, ideal for space-constrained applications.

Applications

The PCA9655EDWR2G is an excellent choice for expanding I/O ports in a variety of applications, including:

  • Industrial control systems
  • Servers and networking equipment
  • Gaming consoles
  • Home automation systems
  • Medical equipment

With its ease of use, flexibility, and ON Semiconductor's reputation for reliability, the PCA9655EDWR2G is a go-to solution for designers looking to enhance their system's I/O capabilities without a significant increase in footprint or complexity.

You May Also Be Interested in

Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
17+ $6.7369 $114.5273
26+ $6.5264 $169.6864
36+ $6.3158 $227.3688
46+ $6.1053 $280.8438
62+ $5.4738 $339.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess