EN
  • EN
  • DE

PCP1203-P-TD-H

Part No PCP1203-P-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 1.5A PCP / Trans GP BJT NPN 30V 1.5A 1300mW 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) @ Ib, Ic 225mV @ 15mA, 750mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1.3W
Frequency - Transition 500MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package PCP
Win Source Part Number 791602-PCP1203-P-TD-H
Popularity Medium
Supply and Demand Status Balance
Family Name PCP1203
Introduction Date November 06, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PCP1203-P-TD-H CAD Model

Description

The ON Semiconductor PCP1203-P-TD-H is a high-performance, precision power component designed for a variety of demanding applications. This robust product is part of ON Semiconductor's extensive portfolio of electronic components that are known for their reliability and efficiency.

Key Features

  • High Voltage Tolerance: The PCP1203-P-TD-H is capable of handling high voltage operations, making it suitable for industrial and power management applications.
  • Thermal Durability: With an enhanced thermal design, this product can operate effectively under high-temperature conditions without compromising performance.
  • Low On-Resistance: The low on-resistance feature ensures minimal power loss and higher efficiency during operation, leading to energy savings and extended product life.
  • Fast Switching Capabilities: This component is designed for fast switching, which is crucial for applications requiring quick response times and high-frequency operations.

Applications

The PCP1203-P-TD-H is versatile and can be used in a wide range of applications, including:

  • Power supplies and DC-DC converters
  • Motor drives and controllers
  • Renewable energy systems, such as solar inverters
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The PCP1203-P-TD-H has undergone rigorous testing to ensure it meets the stringent standards for which ON Semiconductor is known. Customers can trust this component for its durability and consistent performance over time.

Environmental Compliance

In line with global environmental standards, the PCP1203-P-TD-H is manufactured with eco-friendly practices. It complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for use in various consumer and industrial products.

Overall, the ON Semiconductor PCP1203-P-TD-H is a reliable and efficient solution for modern electronic applications that require high voltage, fast switching, and thermal resilience.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess