The PRN10016N2200G from ON Semiconductor is a high-performance N-Channel MOSFET designed for a wide range of applications, including power management, load switching, and motor control. This device offers a perfect balance between low on-resistance and high switching speed, making it an ideal choice for efficiency-critical applications.
Key Features:
- Low On-Resistance: The PRN10016N2200G boasts an extremely low on-resistance of just 2.2 mOhms, which minimizes conduction losses and improves overall efficiency.
- High Continuous Drain Current: It can handle a high continuous drain current up to 100A, making it suitable for high-power applications.
- High Voltage Rating: With a drain-to-source voltage (Vdss) of 100V, it can be used in systems that require high voltage operation.
- Fast Switching Speed: The device's fast switching capabilities ensure minimal switching losses and are ideal for high-frequency applications.
- Robust Thermal Performance: The PRN10016N2200G is encapsulated in a TO-220 package, which offers excellent thermal performance and ensures reliability even under high temperature operating conditions.
Applications:
The versatility of the PRN10016N2200G allows it to be used in a variety of applications, including:
- DC/DC Converters
- Power Supply Units
- Motor Drives
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
- LED Lighting
Quality and Reliability:
ON Semiconductor is known for its commitment to quality and reliability, and the PRN10016N2200G is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure it meets the requirements of the most demanding applications.
With its combination of efficiency, power handling, and thermal performance, the PRN10016N2200G is an excellent choice for designers looking to optimize their power circuitry in both commercial and industrial environments.