The PRN10116N1001G is a high-quality NTC (Negative Temperature Coefficient) thermistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This thermistor is designed for temperature sensing and measurement in a wide range of applications. With its compact size and high accuracy, the PRN10116N1001G is an ideal choice for engineers and designers looking for reliable temperature monitoring solutions.
Key Features
- Resistance: The device has a resistance of 1kΩ at 25°C, which ensures precise temperature detection for various control applications.
- Beta Value: It has a Beta value (β) of 3950K from 25/85°C, indicating its responsiveness to temperature changes over a specific range.
- Tolerance: The resistance tolerance is ±2%, allowing for accurate temperature measurement with minimal deviation.
- Operating Temperature Range: The thermistor operates effectively within a temperature range of -55°C to +125°C, making it suitable for harsh environments.
- Size: Its small form factor (0603 package) is perfect for space-constrained applications.
- Lead-Free and RoHS Compliant: The PRN10116N1001G meets environmental standards, ensuring it is free from hazardous substances.
Applications
The versatility of the PRN10116N1001G NTC thermistor allows it to be used in a variety of applications, including:
- Temperature compensation and measurement in consumer electronics.
- Industrial equipment such as HVAC systems and process control.
- Automotive systems for monitoring engine and cabin temperatures.
- Medical devices where precise temperature monitoring is critical.
ON Semiconductor's PRN10116N1001G is a reliable and efficient solution for designers who require accurate temperature sensing capabilities. Its robust design and compliance with environmental standards make it a sustainable and future-proof choice for a wide array of temperature monitoring needs.