Product Overview: PRN10116N1002J - ON Semiconductor
The PRN10116N1002J is a high-performance, precision resistor network component from ON Semiconductor, one of the industry leaders in semiconductor-based solutions. This product is designed to offer a reliable and stable performance for a wide range of applications that require accurate voltage division and signal conditioning.
Key Features
- Tight Ratio Tolerance: The PRN10116N1002J boasts a ratio tolerance as precise as ±0.05%, ensuring exceptional accuracy in applications where precision is critical.
- Low Temperature Coefficient: With a low temperature coefficient of resistance (TCR), this resistor network ensures consistent performance over a wide temperature range, minimizing drift and maintaining accuracy under varying conditions.
- Multiple Resistors in a Single Package: This component integrates multiple resistors in a single package, which simplifies PCB layout, reduces board space, and enhances overall system reliability.
- Robust Design: The PRN10116N1002J is designed for durability and long-term reliability, making it suitable for use in demanding environments.
Applications
The versatile nature of the PRN10116N1002J makes it suitable for a variety of applications, including but not limited to:
- Precision voltage dividers
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Instrumentation amplifiers
- Feedback circuits for operational amplifiers
Product Specifications
| Parameter |
Value |
| Resistance Range |
10 kΩ |
| Number of Resistors |
16 |
| Package/Case |
Network, Array |
| Operating Temperature |
-55°C to +125°C |
With its exceptional performance and reliability, the PRN10116N1002J from ON Semiconductor is an excellent choice for designers looking for a high-quality resistor network to integrate into their electronic systems.