EN
  • EN
  • DE

PRN10116N3900J

Part No PRN10116N3900J
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280511-PRN10116N3900J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN10116N3900J CAD Model

Description

ON Semiconductor's PRN10116N3900J is a precision-engineered electronic component designed to deliver reliable and efficient performance in a wide range of applications. This product is part of ON Semiconductor's portfolio of semiconductor solutions that are known for their high quality and durability.

Key Features

  • Type: The PRN10116N3900J is a fixed resistor, which is designed to offer a stable resistance value over a range of environmental conditions.
  • Resistance: It offers a resistance value of 390 Ohms, providing a precise level of resistance for your circuit needs.
  • Tolerance: This resistor comes with a tolerance of 5%, ensuring accurate performance and consistency in its resistance value.
  • Power Rating: With a power rating, this component can handle a specified maximum amount of power without performance degradation.
  • Operating Temperature Range: PRN10116N3900J is designed to operate within a specified temperature range, ensuring stability and reliability in various environmental conditions.
  • Package / Case: The resistor is enclosed in a robust package that safeguards it against physical and environmental stressors.
  • Compliance: It complies with relevant industry standards, ensuring compatibility and safety in its intended applications.

Applications

The PRN10116N3900J is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Power supply circuits
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The PRN10116N3900J is manufactured with precision and tested rigorously to ensure its performance and longevity. Customers can trust ON Semiconductor's dedication to reliability and excellence when integrating the PRN10116N3900J into their electronic designs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess