The PRN11124-4701J, from ON Semiconductor, is a high-performance, precision resistor network designed to offer a reliable solution for a wide range of applications requiring matched impedance or voltage division. This product is part of ON Semiconductor's portfolio of integrated circuits and passive components, known for their quality and durability.
Key Features
- Precision Matched Resistors: The PRN11124-4701J features precision-matched resistors that ensure consistent performance and accurate voltage division, making it ideal for critical analog circuits.
- Tight Tolerance: With a tight tolerance of ±0.1%, this resistor network provides stable and precise resistance values, which is crucial for high-precision electronic applications.
- Low Temperature Coefficient: The low temperature coefficient of resistance (TCR) minimizes resistance changes over temperature variations, enhancing the reliability of the device across different operating conditions.
- High Stability: Designed for long-term stability, the PRN11124-4701J maintains its performance over time, making it suitable for applications that require a consistent and long-lasting resistor network.
- Compact Package: The compact surface-mount package allows for efficient use of PCB space, which is essential for modern, space-constrained electronic designs.
Applications
The versatility of the PRN11124-4701J makes it a perfect choice for a variety of applications, including:
- Precision analog circuits
- Data acquisition systems
- Instrumentation
- Automotive electronics
- Medical devices
ON Semiconductor's commitment to quality ensures that the PRN11124-4701J resistor network meets the rigorous standards required for these applications, providing designers with a dependable component for their electronic systems.
Technical Specifications
Parameter
Value
Resistance Value
4.7 kΩ
Tolerance
±0.1%
Temperature Coefficient
10 ppm/°C
Package
Surface-Mount
In conclusion, the PRN11124-4701J from ON Semiconductor is a top-tier resistor network that offers precise resistance matching, stability, and reliability for sophisticated electronic systems.