EN
  • EN
  • DE

PWR120SN8

Part No PWR120SN8
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 284799-PWR120SN8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PWR120SN8 CAD Model

Description

The ON Semiconductor PWR120SN8 is a highly efficient, robust power solution designed for a variety of applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power consumption and enhance system performance.

Key Features

  • High Current Capability: The PWR120SN8 is capable of handling high currents, making it suitable for demanding power applications.
  • Low On-Resistance: With its low on-resistance (RDS(on)), this MOSFET ensures minimal power loss and improves overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, the PWR120SN8 minimizes transition losses and enables high-frequency operation.
  • Thermal Management: The device features an optimized package for excellent thermal performance, ensuring reliability even under high operating temperatures.
  • Robustness: The PWR120SN8 is built to withstand harsh conditions, offering a high degree of ruggedness and durability.

Applications

The versatility of the PWR120SN8 allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Power management for computers and servers
  • Motor drives and controllers
  • Power supplies for consumer electronics
  • Automotive systems and more

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 100V
Continuous Drain Current (ID) 120A
Power Dissipation (PD) 375W
Operating Temperature Range -55°C to 175°C

In summary, the PWR120SN8 from ON Semiconductor is an outstanding choice for designers looking for a power MOSFET that offers high current handling, low on-resistance, fast switching capabilities, and excellent thermal performance. Its reliability and versatility make it an ideal component for a multitude of power applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess