EN
  • EN
  • DE

PZT751

Part No PZT751
Manufacturer ON Semiconductor
Description PNP Silicon Planar Epitaxial Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1241063-PZT751
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZT751 CAD Model

Description

Introducing the PZT751 Bipolar Transistor from ON Semiconductor

ON Semiconductor's PZT751 is a high-performance PNP bipolar transistor that offers a blend of efficiency and reliability for a wide range of applications. This transistor is designed to meet the needs of designers looking for a component that can handle significant power levels while maintaining excellent hFE linearity.

Key Features

  • High Current Handling: The PZT751 is capable of handling continuous collector currents up to 5 A, making it suitable for high-power switching applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage of typically 0.4 V, this transistor ensures efficient operation with minimal power loss, which is crucial for battery-operated devices.
  • High Power Dissipation: It has a power dissipation rating of up to 2 W, which allows it to handle higher power levels without overheating.
  • Excellent Gain Characteristics: The device features high DC current gain (hFE) with values typically ranging from 100 to 250, providing a strong signal amplification capability.

Applications

The versatility of the PZT751 makes it an ideal choice for a variety of applications, including:

  • Power management in consumer electronics
  • DC-DC converters
  • Motor control circuits
  • Linear amplification and switching

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the PZT751 is no exception. It is designed to meet stringent requirements, ensuring long-term reliability for products that require a robust and durable transistor. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Package and Availability

The PZT751 is available in a SOT-223 package, which is ideal for automated assembly processes and helps in saving board space. This package also provides excellent thermal performance, ensuring the transistor operates within its specified temperature range even under high power conditions. For designers and manufacturers looking for a reliable PNP transistor that can deliver high performance in a compact footprint, the PZT751 from ON Semiconductor is an excellent choice.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess