EN
  • EN
  • DE

BM28723MUV-E2

Part No BM28723MUV-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049478-BM28723MUV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM28723MUV-E2 CAD Model

Description

The BM28723MUV-E2 is a power management IC manufactured by Rohm Semiconductor. This IC is designed to provide efficient power conversion and regulation in various electronic applications. It is part of Rohm's extensive portfolio of power management solutions, known for their reliability and performance.

Applications

  • Power supplies for electronic devices
  • Battery-powered equipment
  • Voltage regulators
  • DC-DC converters
  • Consumer electronics

Features

  • High efficiency: Designed to minimize power loss and maximize energy conversion efficiency.
  • Compact size: The MUV package allows for space-saving designs.
  • Overcurrent protection: Built-in protection mechanisms safeguard against current overloads.
  • Overvoltage protection: Protects the circuit from excessive voltage levels.
  • Thermal shutdown: Prevents damage from overheating by shutting down the IC when temperature exceeds a threshold.
  • Stable operation: Designed for reliable and consistent performance across various operating conditions.

Benefits

  • Extended battery life: High efficiency translates to longer operating times for battery-powered devices.
  • Increased reliability: Built-in protection features enhance the durability and lifespan of the device.
  • Smaller form factor: The compact package enables the development of smaller and more portable electronic products.
  • Simplified design: Integrated features reduce the need for external components, simplifying circuit design and lowering BOM costs.
  • Reduced heat generation: High efficiency minimizes heat dissipation, improving overall system performance and reliability.

Additional Details

The BM28723MUV-E2 typically operates within a specified voltage range, as detailed in the product datasheet. The specific switching frequency, output voltage, and current capabilities are design-dependent and can be found in the official Rohm Semiconductor documentation. It is commonly used in applications requiring a stable and regulated power supply. The datasheet provides comprehensive information on the IC's electrical characteristics, application circuits, and packaging details, which are essential for successful integration into electronic designs.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess