EN
  • EN
  • DE

PZTA42T1

Part No PZTA42T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS NPN 50MA 300V SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr onsemi
Series -
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 30mA, 10V
Power - Max 1.5 W
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number PZTA42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1379541-PZTA42T1
Ultra Librarian 3D Model Ultra Librarian PZTA42T1 CAD Model

Description

The ON Semiconductor PZTA42T1 is a robust high voltage transistor that is designed to cater to a wide array of applications requiring efficient current control and amplification. This NPN bipolar transistor is a testament to ON Semiconductor's commitment to providing high-performance components that are both reliable and versatile.

Key Features

  • High Voltage Capability: The PZTA42T1 is capable of handling high voltage operations, making it suitable for circuits that operate at elevated voltages.
  • High-Speed Switching: Engineered for rapid switching applications, this transistor can switch on and off at high speeds, which is essential for high-frequency operations.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
  • Surface Mount Package: The PZTA42T1 comes in a SOT-223 package, which is ideal for space-constrained applications and allows for efficient heat dissipation.
  • High Current Gain Bandwidth Product: This feature ensures that the transistor can amplify signals with a wide range of frequencies without significant loss of gain.

Applications

The versatility of the PZTA42T1 allows it to be used in a variety of applications, including but not limited to:

  • Power management circuits
  • Switching regulators
  • Motor control systems
  • High-frequency inverters
  • Amplification stages in audio systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 300V Collector Current (I<sub>C) 500mA Power Dissipation (P<sub>D) 2W DC Current Gain (h<sub>FE) 50 - 300

In conclusion, the ON Semiconductor PZTA42T1 is a high-performance, high-voltage NPN transistor that excels in a variety of demanding applications. Its compact form factor, high-speed switching, and efficiency make it a valuable component for designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1532 $50.5560
700+ $0.1436 $100.5200
1,085+ $0.1387 $150.4895
1,555+ $0.1290 $200.5950
2,015+ $0.1242 $250.2630
2,515+ $0.1193 $300.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess