EN
  • EN
  • DE

RE0208DA-TR-E

Part No RE0208DA-TR-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 800 V, 200 MILLIAMP FAST RECOVER / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 292597-RE0208DA-TR-E
Ultra Librarian 3D Model Ultra Librarian RE0208DA-TR-E CAD Model

Description

Product Overview: RE0208DA-TR-E by ON Semiconductor

The RE0208DA-TR-E is a high-performance, surface-mount Schottky barrier diode designed and manufactured by ON Semiconductor. This diode is engineered to offer efficient and reliable operation in various electronic applications, ranging from power management to signal rectification. Its compact SOD-323 package makes it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which results in reduced power loss and higher efficiency in operation.
  • Fast Switching Speed: With its quick response time, the RE0208DA-TR-E is suitable for high-frequency applications, ensuring minimal signal delay.
  • Surface-Mount Package: The SOD-323 package is designed for automatic pick-and-place assembly processes, facilitating efficient manufacturing and integration into various circuits.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the RE0208DA-TR-E allows it to be used in a wide array of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Rectification applications
  • Freewheeling diodes
  • Switching power supplies

Electrical Characteristics

The RE0208DA-TR-E diode boasts an impressive array of electrical characteristics that contribute to its performance:

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): The diode can withstand a maximum repetitive reverse voltage, ensuring durability and stability in high-voltage environments.
  • Forward Continuous Current (I<sub>F): It can conduct a high level of continuous current in the forward direction, which is essential for high-power applications.
  • Power Dissipation: The diode is capable of dissipating a significant amount of power, which helps in maintaining its performance over a wide range of operating conditions.

With its combination of low forward voltage drop, fast switching capabilities, and robust electrical characteristics, the RE0208DA-TR-E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,970+ $0.0293 $57.7210
4,785+ $0.0242 $115.7970
7,430+ $0.0233 $173.1190
10,205+ $0.0226 $230.6330
13,230+ $0.0219 $289.7370
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 1970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess