EN
  • EN
  • DE

2SJ583LS

Part No 2SJ583LS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 250V 3.5A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158749-2SJ583LS
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ583LS
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ583LS CAD Model

Description

Introducing the 2SJ583LS Power MOSFET by ON Semiconductor

The 2SJ583LS is a cutting-edge P-Channel Power MOSFET brought to you by ON Semiconductor, a leading force in the semiconductor industry. This product is designed to deliver high-efficiency power management and control in a wide range of applications. Its robust construction ensures reliability and longevity, making it an excellent choice for designers looking to enhance their system performance.

Key Features

  • Low On-Resistance: The 2SJ583LS features a very low on-resistance, which translates to reduced conduction losses and improved overall system efficiency.
  • High-Speed Switching: Engineered for speed, this MOSFET offers high-speed switching capabilities, which is crucial for applications requiring fast response times.
  • Gate Charge: It also boasts a low gate charge, which minimizes the power required to switch the device on and off, further enhancing its efficiency.
  • Voltage Rating: With a drain-to-source voltage (V<sub>DSS) rating, it can handle a broad range of operational voltages, making it versatile for various circuit designs.
  • Lead-Free and RoHS Compliant: The 2SJ583LS is designed with environmental considerations in mind, complying with the latest RoHS standards and being completely lead-free.

Applications

The 2SJ583LS is suitable for a variety of applications, including but not limited to:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switching
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 2SJ583LS is no exception. It undergoes rigorous testing and quality assurance measures to ensure that each unit meets the highest standards of performance and reliability.

Whether you're developing power supplies, working on motor control, or designing energy-efficient solutions, the 2SJ583LS Power MOSFET from ON Semiconductor is a reliable and efficient component that will help drive your innovations forward.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess