EN
  • EN
  • DE

RGP10J

Part No RGP10J
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 250 ns
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number RGP10
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 660220-RGP10J
Ultra Librarian 3D Model Ultra Librarian RGP10J CAD Model

Description

The RGP10J from ON Semiconductor is a high-performance fast recovery rectifier designed for applications requiring rapid switching and low power loss. This rectifier is part of ON Semiconductor's RGP10 series, which is known for its reliability and efficiency in converting alternating current (AC) to direct current (DC).

Key Features

  • Reverse Voltage: The RGP10J boasts a reverse voltage of 600V, making it suitable for high-voltage applications.
  • Forward Current: With a forward current rating of 1.0A, this rectifier can handle a significant amount of current for its size.
  • Fast Recovery Time: The device offers a fast recovery time of 150ns, which is ideal for high-efficiency power supplies and other circuits that require quick transitions from conducting to blocking states.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial in power-sensitive designs.
  • High Surge Capability: Its high surge capability ensures that the rectifier can handle overloads without failure, contributing to the overall robustness of the circuit.

Applications

The RGP10J is versatile and can be used in a variety of electronic circuits, including:

  • Power supply units
  • Automotive inverters
  • Switching power supplies
  • Freewheeling diodes
  • Consumer electronics
  • Industrial applications

Package and Quality

Encased in a DO-204AL package, the RGP10J is designed for through-hole mounting, which simplifies the assembly process and allows for easy replacement or repair. ON Semiconductor's commitment to quality ensures that each rectifier meets rigorous standards for performance and durability.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The RGP10J is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a commitment to reducing the environmental impact of electronic components.

Whether you're designing a power supply for a consumer device or looking for a reliable component for industrial electronics, the RGP10J fast recovery rectifier from ON Semiconductor is a choice that offers both performance and peace of mind.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0688 $57.7920
2,045+ $0.0566 $115.7470
3,165+ $0.0547 $173.1255
4,360+ $0.0531 $231.5160
5,635+ $0.0513 $289.0755
7,540+ $0.0460 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess