Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.5V
Current - Peak Pulse (10/1000µs) 14.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 4,000
Win Source Part Number 1090783-SA22A
Ultra Librarian 3D Model Ultra Librarian SA22A CAD Model

Description

The SA22A is a robust transient voltage suppressor (TVS) diode from ON Semiconductor, designed to provide high-quality surge protection in a wide range of applications. This component is part of the SA series, which is known for its excellent clamping capability, fast response time, and low incremental surge resistance. The SA22A is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Peak Pulse Power Dissipation: The SA22A offers a peak pulse power dissipation of 500 Watts at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: It has a breakdown voltage range from 22.8V to 27.6V, providing a precise protection window for sensitive circuits.
  • Low Leakage Current: With its low leakage current, this TVS diode minimizes power loss and ensures efficient operation in standby mode.
  • Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering immediate protection against surge events.
  • Operating Temperature Range: The SA22A can operate over a temperature range of -55°C to +175°C, making it suitable for harsh environments.

Applications

The SA22A is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial computers
  • Power supply devices
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SA22A is no exception. This product is characterized by its robust construction and is compliant with the ISO 9001 quality management system, ensuring long-term reliability and performance. Additionally, it meets the IEC 61000-4-2 and IEC 61000-4-5 transient immunity standards, providing users with the confidence that their equipment is well-protected against voltage surges.

Package and Environmental Compliance

The SA22A comes in an axial-lead package, which is designed for easy installation in a variety of circuit configurations. This TVS diode is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental responsibility by reducing the use of hazardous substances in electronics.

You May Also Be Interested in

Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9853
ECAD model for 8240136
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention