EN
  • EN
  • DE

SA45ARL

Part No SA45ARL
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 6.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA45
Other Names 2156-SA45ARL-ONTR,ONSONSSA45ARL
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298653-SA45ARL
Ultra Librarian 3D Model Ultra Librarian SA45ARL CAD Model

Description

Introducing the SA45ARL from ON Semiconductor

The SA45ARL is a state-of-the-art semiconductor product designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This robust component is engineered to provide reliable and efficient performance for a wide range of electronic applications. The SA45ARL is a testament to ON Semiconductor's commitment to delivering high-quality, innovative products that meet the evolving needs of technology.

Product Features

  • High Durability: The SA45ARL is built to withstand harsh conditions, making it suitable for industrial and automotive applications that require high reliability.
  • Energy Efficiency: With energy-saving features, this product contributes to the overall efficiency of electronic systems, helping to reduce power consumption and extend battery life in portable devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SA45ARL offers improved performance characteristics, such as faster switching speeds, lower leakage currents, and higher breakdown voltages.

Applications

The versatile nature of the SA45ARL makes it well-suited for a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control circuits
  • Consumer electronics
  • Communication devices

Quality and Reliability

ON Semiconductor is known for its rigorous quality control standards, and the SA45ARL is no exception. Each unit undergoes extensive testing to ensure it meets the high standards for quality and reliability that ON Semiconductor is known for. This means customers can trust the SA45ARL to perform consistently over time, even in the most demanding situations.

Environmental Commitment

ON Semiconductor is dedicated to environmental stewardship, and the SA45ARL reflects this commitment. The product is designed with eco-friendly materials and processes, reducing its environmental impact and making it a responsible choice for environmentally conscious consumers and businesses.

For those in search of a reliable semiconductor solution, the SA45ARL from ON Semiconductor is an excellent choice that does not compromise on performance or quality.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess