EN
  • EN
  • DE

SB05-05OP2-TB

Part No SB05-05OP2-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188546-SB05-05OP2-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB05-05OP2-TB CAD Model

Description

The SB05-05OP2-TB is a high-performance Schottky barrier diode designed by ON Semiconductor, a leading manufacturer in energy-efficient electronics innovation. This diode is engineered for applications requiring fast switching and low voltage drop, making it an ideal choice for high-frequency operations and energy-sensitive designs.

Key Features

  • Low Forward Voltage Drop: The SB05-05OP2-TB boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during conduction.
  • High Surge Current Capability: This product can handle high surge currents, ensuring reliability and robust performance under sudden transient conditions.
  • Fast Switching Speed: With its fast switching capability, the SB05-05OP2-TB is well-suited for high-frequency applications, contributing to improved overall circuit responsiveness.
  • Guard Ring for Enhanced Ruggedness and Long-Term Reliability: The diode features a guard ring that protects against potential over-voltage events, thus extending the product's lifespan and ensuring consistent performance.

Applications

The ON Semiconductor SB05-05OP2-TB is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Load switch applications
  • Step-down converters

Product Specifications

The SB05-05OP2-TB is housed in a compact TO-263 (D2PAK) surface-mount package, which facilitates easy integration into a variety of circuit designs. Its operating temperature range from -55°C to 150°C allows it to function reliably in extreme environments. The device is also RoHS compliant, ensuring adherence to environmental standards and restrictions on hazardous substances.

Conclusion

The ON Semiconductor SB05-05OP2-TB Schottky barrier diode is a testament to the company's commitment to providing high-quality, energy-efficient components for today's electronic market. With its robust design and superior electrical characteristics, this diode stands out as a reliable and effective solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess