EN
  • EN
  • DE

SB07-015C-TB-E

Part No SB07-015C-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE 0.5A 90V / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 893602-SB07-015C-TB-E
Ultra Librarian 3D Model Ultra Librarian SB07-015C-TB-E CAD Model

Description

ON Semiconductor SB07-015C-TB-E Product Overview

The ON Semiconductor SB07-015C-TB-E is a high-performance Schottky Barrier Diode designed to meet the needs of a variety of electronic applications. It is characterized by its low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management systems.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle high currents, the SB07-015C-TB-E is suitable for applications requiring robust power handling.
  • Low Power Loss: Its efficient design ensures minimal power loss, which is critical for battery-operated devices and energy-sensitive systems.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB07-015C-TB-E is a reliable component for long-term use in various applications.
  • Lead-Free and RoHS Compliant: The diode is manufactured using environmentally friendly materials, complying with RoHS standards, which restrict the use of certain hazardous substances in electrical and electronic equipment.

Applications

  • Power Supply Circuits
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Devices
  • Low Voltage, High Frequency Inverters
  • Battery Charging Systems

Product Specifications

The SB07-015C-TB-E Schottky Barrier Diode is packaged in a compact TO-220AB package, offering excellent power dissipation characteristics. It has a maximum forward current of 7 A, which allows it to manage significant power levels. The peak reverse voltage is rated at 15 V, providing a good margin for typical low voltage applications.

This product is a testament to ON Semiconductor's expertise in producing components that enhance the performance and efficiency of electronic systems. Whether for industrial, automotive, or consumer electronics, the SB07-015C-TB-E offers the reliability and performance that engineers and designers seek.

For detailed product information, including mechanical and electrical characteristics, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess