The SB10-09P is a cutting-edge Schottky Barrier Diode designed by ON Semiconductor, known for its high efficiency and reliability in a wide range of applications. This diode is a standout component in power management solutions, particularly suited for fast-switching requirements due to its low forward voltage drop and minimal reverse recovery time.
Key Features
- Low Forward Voltage Drop: The SB10-09P boasts an exceptionally low forward voltage drop, which enhances overall system efficiency by reducing power loss during conduction phases.
- High Surge Current Capability: This diode is capable of handling high surge currents, making it an ideal choice for applications that experience transient overcurrent conditions.
- Robust Thermal Performance: The SB10-09P is engineered to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
- Compact Package: Housed in a small and low-profile package, the SB10-09P is perfect for space-constrained applications, without compromising on power and efficiency.
Applications
The ON Semiconductor's SB10-09P is versatile and can be utilized in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes in power applications
- Reverse battery protection
- DC-DC module applications
Technical Specifications
Parameter
Value
Package
DO-214AA (SMB)
Peak Repetitive Reverse Voltage
90 V
Average Rectified Forward Current
1.0 A
Forward Voltage Drop (Typ.)
0.85 V @ 1 A
Operating Temperature Range
-55°C to +150°C
In summary, the ON Semiconductor SB10-09P Schottky Diode offers an optimal solution for designers looking for a diode with low power loss, high surge capability, and excellent thermal performance. Its compact form factor and robust design make it an excellent choice for a myriad of electronic applications.