EN
  • EN
  • DE

SB1003M3-TL-E

Part No SB1003M3-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A 3MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 15 µA @ 16 V
Capacitance @ Vr, F 27pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCPH
Operating Temperature - Junction 125°C (Max)
Base Product Number SB10
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 313517-SB1003M3-TL-E
Ultra Librarian 3D Model Ultra Librarian SB1003M3-TL-E CAD Model

Description

ON Semiconductor SB1003M3-TL-E Schottky Barrier Rectifier

The ON Semiconductor SB1003M3-TL-E is a high-performance Schottky Barrier Rectifier designed to meet the needs of a wide range of electronic applications. This rectifier is well-suited for use in power supplies, converters, free-wheeling diodes, and reverse battery protection, where efficiency and reliability are of paramount importance.

Constructed with ON Semiconductor's state-of-the-art technology, the SB1003M3-TL-E offers a low forward voltage drop and a high current capability, which makes it an excellent choice for applications requiring high efficiency. The device is capable of conducting up to 1 A of continuous current, with a peak repetitive reverse voltage (V_RRM) of 30 V, ensuring it can handle the demands of various circuits.

One of the key features of the SB1003M3-TL-E is its low power loss and high efficiency, which are critical for energy-sensitive applications. The low forward voltage drop reduces power dissipation, thus improving overall system efficiency and reliability. Additionally, its fast switching capability enhances performance in high-frequency operations.

The SB1003M3-TL-E comes in a compact SOD-323 package, which is ideal for space-constrained applications. Its small form factor does not compromise its thermal performance, as it is designed to offer excellent heat dissipation. The device's lead-free finish and RoHS compliance ensure that it meets current environmental standards, reducing the environmental impact of electronic components.

For designers and engineers looking for a robust and reliable rectifier, the SB1003M3-TL-E offers a perfect blend of performance and compactness. Whether it's being used in power management circuits, portable devices, or automotive applications, this Schottky Barrier Rectifier from ON Semiconductor is engineered to deliver superior performance with a long operational lifespan.

To sum up, the ON Semiconductor SB1003M3-TL-E is a versatile and efficient solution for a multitude of rectification needs, combining low power loss, high current capability, and fast switching speed in a small package, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3525 $60.8625
105+ $1.1100 $116.5500
165+ $1.0753 $177.4245
225+ $1.0407 $234.1575
290+ $1.0060 $291.7400
385+ $0.9021 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess