EN
  • EN
  • DE

SBAS21DW5T1G

Part No SBAS21DW5T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 250V 200MA SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name SBAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAS21DW5T1GOSTR, SBAS21DW5T1GOSCT, SBAS21DW5T1G-ND, SBAS21DW5T1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893623-SBAS21DW5T1G
Ultra Librarian 3D Model Ultra Librarian SBAS21DW5T1G CAD Model

Description

The SBAS21DW5T1G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specially crafted for applications requiring fast switching and low forward voltage drop. It is a preferred choice for engineers looking to enhance the efficiency of their electronic designs.

Key Features

  • Low Forward Voltage: The SBAS21DW5T1G boasts a low forward voltage, which minimizes power loss and improves efficiency, making it ideal for high-frequency operations.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is well-suited for high-speed applications, ensuring minimal signal delay and high system performance.
  • Surface Mount Package: The device comes in a compact SOD-323 package, which is perfect for automated assembly processes and helps save valuable board space.
  • Power Dissipation: It can handle moderate power dissipation levels, which is critical for maintaining the reliability of the electronic system under various operating conditions.
  • Reverse Leakage Current: The diode exhibits low reverse leakage current, which contributes to the overall low power consumption of the circuit in which it is used.
  • Environmental Compliance: ON Semiconductor ensures that the SBAS21DW5T1G complies with environmental standards, including RoHS and Pb-Free, making it a responsible choice for eco-conscious applications.

Applications

The versatility of the SBAS21DW5T1G makes it suitable for a wide range of applications. It is commonly used in:

  • DC-DC converters
  • Power management devices
  • Freewheeling diodes
  • Polarity protection applications
  • Switching power supplies
  • Portable electronic devices

Conclusion

In conclusion, the SBAS21DW5T1G from ON Semiconductor is a robust and reliable component that offers a blend of speed, efficiency, and compactness. Its compliance with environmental standards further underscores ON Semiconductor's commitment to sustainability. Whether for power management, protection, or high-speed switching, the SBAS21DW5T1G is an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0813 $50.4060
1,500+ $0.0667 $100.0500
2,320+ $0.0647 $150.1040
3,195+ $0.0626 $200.0070
4,135+ $0.0605 $250.1675
5,540+ $0.0542 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess