EN
  • EN
  • DE

SBAS40-04LT1G

Part No SBAS40-04LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 40 V
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Family Name SBAS40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBAS40-04LT1GOSCT, SBAS40-04LT1GOSTR, SBAS40-04LT1GOSDKR, SBAS40-04LT1G-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852265-SBAS40-04LT1G
Ultra Librarian 3D Model Ultra Librarian SBAS40-04LT1G CAD Model

Description

The SBAS40-04LT1G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to offer efficient and fast switching with low forward voltage drop, making it an ideal choice for a wide range of applications, including power supply, DC-DC conversion, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The SBAS40-04LT1G boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Its fast switching capability ensures that the diode can handle high-frequency applications with ease, reducing switching losses and improving performance.
  • Surface Mount Package: The diode comes in a compact SOD-123 package, which is suitable for automated surface mount assembly processes and helps save board space in compact circuit designs.
  • High Surge Capability: With its robust construction, the SBAS40-04LT1G can withstand high surge currents, making it reliable in applications that may experience unexpected current spikes.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in green applications.

Applications

The SBAS40-04LT1G is versatile and can be used in a variety of electronic applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • OR-ing diodes
  • Step-down circuits

Technical Specifications

Some of the key technical specifications of the SBAS40-04LT1G include:

  • Peak Repetitive Reverse Voltage: 40V
  • Average Rectified Forward Current: 1A
  • Non-Repetitive Peak Forward Surge Current: 40A
  • Operating Junction Temperature Range: -55°C to +125°C

ON Semiconductor's commitment to quality and performance is evident in the SBAS40-04LT1G Schottky barrier diode. Its combination of low power loss, high efficiency, and fast switching makes it a reliable component for modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0724 $50.3180
1,685+ $0.0594 $100.0890
2,610+ $0.0575 $150.0750
3,595+ $0.0557 $200.2415
4,650+ $0.0538 $250.1700
6,215+ $0.0483 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess