EN
  • EN
  • DE

SBAW56LT1G

Part No SBAW56LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Dual Switching Diode Common Anode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 70V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 2.5μA @ 70V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1246536-SBAW56LT1G
Manufacturer Homepage www.onsemi.com
Family Name SBAW56L
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBAW56LT1G CAD Model

Description

The ON Semiconductor SBAW56LT1G is a high-performance switching diode designed to meet the rigorous demands of high-speed signal switching applications. This diode is characterized by its fast switching speed, low leakage current, and high conductivity, making it an ideal choice for a wide range of electronic circuits, including high-frequency inverters, converters, and signal processing devices.

Constructed with ON Semiconductor's cutting-edge technology, the SBAW56LT1G offers superior electrical performance that ensures reliability and efficiency in operation. The diode features a continuous reverse voltage of 85V and a forward continuous current of 215mA, which allows it to handle moderate power levels while maintaining a low forward voltage drop. This attribute is particularly beneficial in applications where power efficiency is crucial.

The SBAW56LT1G comes in a compact SOT-23 package, which is a surface-mount device (SMD) that saves valuable board space without compromising on power handling capabilities. Its small footprint makes it suitable for densely packed PCBs where space is at a premium. Additionally, the SOT-23 package is designed for automated assembly processes, which helps reduce manufacturing costs and time.

Moreover, the diode's fast switching speed, typically in the order of picoseconds, ensures that it can keep up with the high-speed requirements of modern digital circuits. This rapid switching capability minimizes signal distortion and power loss, leading to more efficient and accurate signal transmission.

ON Semiconductor has also designed the SBAW56LT1G with environmental considerations in mind. The diode is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it does not contain harmful materials such as lead, mercury, or cadmium. This compliance not only reflects a commitment to environmental responsibility but also ensures that the diode can be used in products sold within the European Union and other regions with similar regulations.

In summary, the ON Semiconductor SBAW56LT1G is a robust and reliable switching diode that offers fast switching, low leakage, and high efficiency, all packed into a small SOT-23 package. Its versatility and high performance make it an excellent choice for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,490+ $0.0336 $50.0640
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
7,755+ $0.0258 $200.0790
10,000+ $0.0250 $250.0000
13,395+ $0.0224 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297,000 pieces
MOQ: 1490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess