EN
  • EN
  • DE

SBC847B

Part No SBC847B
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 45V 0.1A SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 313750-SBC847B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBC847B CAD Model

Description

ON Semiconductor SBC847B Bipolar Transistor

The ON Semiconductor SBC847B is a high-performance, versatile NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This small-signal transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their circuit designs.

The SBC847B features a collector-emitter voltage (V<sub>CEO) of 45V and a collector current capability of up to 100mA, which makes it suitable for amplification and switching applications. The device's h<sub>FE, or DC current gain, is specified at a range of 200 to 600 at a collector current of 2mA, ensuring a consistent and predictable performance across various conditions.

Packaged in a compact SOT-23 surface-mount package, the SBC847B is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and miniaturized electronics where space is at a premium. Additionally, its surface-mount configuration allows for automated assembly processes, which can improve manufacturing efficiency and consistency.

The SBC847B is characterized by its low noise figure, which is particularly important in audio and signal processing applications where maintaining signal integrity is crucial. Its fast switching speeds are beneficial for digital and mixed-signal circuits that require rapid transitions between states.

ON Semiconductor has designed the SBC847B with thermal and electrical stability in mind, ensuring that it performs well under a broad range of environmental conditions. This stability, combined with the transistor's low saturation voltage, contributes to reduced power consumption and improved energy efficiency in end-use applications.

With its combination of performance, size, and reliability, the ON Semiconductor SBC847B is a go-to transistor for designers looking to create compact, efficient, and high-performing electronic circuits. Whether it's for consumer electronics, industrial control systems, or communication devices, the SBC847B meets the stringent requirements of modern electronic design.

You May Also Be Interested in

TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1793 $117.9300
155+ $1.1423 $177.0565
210+ $1.1053 $232.1130
275+ $1.0684 $293.8100
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess