EN
  • EN
  • DE

SBC847BPDW1T1G

Part No SBC847BPDW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description Dual General Purpose Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Transistor Type NPN, PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 380mW
Frequency - Transition 100MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-88/SC70-6/SOT-363
Win Source Part Number 1246542-SBC847BPDW1T1G
Manufacturer Homepage www.onsemi.com
Family Name BC847BPDW1
Introduction Date February 28, 2000
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBC847BPDW1T1G CAD Model

Description

The SBC847BPDW1T1G from ON Semiconductor is a cutting-edge bipolar junction transistor (BJT) that exemplifies the company's commitment to providing high-performance components for a wide range of electronic applications. This BJT is designed to offer both high efficiency and reliability, making it an ideal choice for designers looking to optimize their circuit designs.

Key Features

  • Device Type: PNP Bipolar Transistor
  • Configuration: Dual
  • Collector- Emitter Voltage (VCEO): 45V
  • Collector-Base Voltage (VCBO): 50V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 100mA
  • DC Current Gain (hFE): 200 to 600 at 10mA, 5V
  • Power Dissipation (Pd): 200mW
  • Operating and Storage Junction Temperature Range: -55 to +150°C
  • Package / Case: SC-70-6 (SOT-363)

Applications

The SBC847BPDW1T1G transistor finds its applications in a variety of fields due to its versatility and high performance. It is particularly suitable for use in:

  • Pre-amplification circuits
  • Signal processing
  • Audio amplifiers
  • Switching and linear amplification
  • Power management functions

Product Advantages

ON Semiconductor's SBC847BPDW1T1G offers several advantages for electronic designs. Its dual configuration allows for compact circuit designs, saving space and reducing the need for additional components. The high current gain ensures efficient operation, while the wide operating temperature range makes it suitable for various challenging environments. Additionally, the SC-70-6 package is designed for surface-mount technology, enabling automated assembly processes and contributing to reduced manufacturing costs.

Quality and Reliability

ON Semiconductor is known for its stringent quality control measures, and the SBC847BPDW1T1G is no exception. This product is built to meet high standards of reliability, ensuring long-term performance and stability in your electronic designs. With ON Semiconductor's reputation for quality, you can trust the SBC847BPDW1T1G to be a dependable component in your projects.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0686 $100.1560
2,260+ $0.0664 $150.0640
3,115+ $0.0643 $200.2945
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess