EN
  • EN
  • DE

SBCP68T1G

Part No SBCP68T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 85 @ 500mA, 1V
Maximum Power Dissipation 1.5W
Frequency - Transition 60MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 112387-SBCP68T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBCP68T1G CAD Model

Description

ON Semiconductor SBCP68T1G Bipolar Transistor

The SBCP68T1G from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, thanks to its excellent hFE linearity and high current gain bandwidth product (fT).

Key Features

  • Device Type: PNP Bipolar Transistor
  • Package: SOT-223, which provides a compact footprint while allowing for good heat dissipation.
  • Collector-Emitter Voltage (VCEO): 80V, which allows it to handle moderate voltage applications with ease.
  • Collector Current (IC): Up to 1A, providing sufficient current handling capability for a range of uses.
  • Power Dissipation (Pd): 1.5W, ensuring the device can handle significant power levels without overheating.
  • DC Current Gain (hFE): High, with a range from 100 to 630, offering excellent amplification characteristics.
  • Transition Frequency (fT): 100MHz, enabling fast switching and operation in high-frequency circuits.
  • RoHS Compliant: Yes, meeting environmental and regulatory standards.

Applications

The SBCP68T1G is ideal for a variety of applications, including but not limited to:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SBCP68T1G is no exception. It is designed to meet stringent standards, ensuring long-term stability and performance in your electronic projects.

Why Choose the SBCP68T1G?

With its robust electrical characteristics and versatile package, the SBCP68T1G is an excellent choice for designers looking for a reliable PNP transistor. Whether you're working on power conversion or audio amplification, this component from ON Semiconductor will help you achieve efficient and effective results.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess