EN
  • EN
  • DE

SBE001-TL-W

Part No SBE001-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 6CPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 100μA @ 15V
Capacitance @ Vr, F 70pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 6-CPH
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1094532-SBE001-TL-W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBE001-TL-W CAD Model

Description

The ON Semiconductor SBE001-TL-W is a state-of-the-art electronic component designed for high-performance applications that require efficient power management. This device is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, and it is particularly suited for use in compact and power-sensitive systems.

Key Features

  • Low Power Consumption: The SBE001-TL-W is designed to operate with minimal power waste, making it ideal for battery-powered applications where energy efficiency is paramount.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this product is built to meet high-quality standards, ensuring long-term reliability and performance.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the SBE001-TL-W offers superior performance characteristics that can meet the demands of modern electronic designs.
  • Compact Form Factor: The device comes in a small package, making it suitable for integration into space-constrained applications without compromising on functionality.
  • Wide Operating Temperature Range: It is capable of operating across a broad temperature range, ensuring stability and functionality even in extreme environmental conditions.

Applications

The SBE001-TL-W is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial controls

Quality and Support

ON Semiconductor provides comprehensive technical support and documentation for the SBE001-TL-W, ensuring that designers and engineers can integrate this component into their products with confidence. The company's commitment to quality means that each device is rigorously tested to meet stringent industry standards.

Environmental Compliance

The SBE001-TL-W is compliant with RoHS (Restriction of Hazardous Substances) directives, emphasizing ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess