EN
  • EN
  • DE

SBE805-TL-W

Part No SBE805-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V 5CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Array 2 Independent Schottky 30 V 500mA Surface Mount SC-74A, SOT-753
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package 5-CPH
Family Name SBE805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBE805-TL-W-ND, SBE805-TL-WOSDKR, SBE805-TL-WOSTR, SBE805-TL-WOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933076-SBE805-TL-W
Ultra Librarian 3D Model Ultra Librarian SBE805-TL-W CAD Model

Description

The ON Semiconductor SBE805-TL-W is a cutting-edge electronic component designed for high-efficiency power management applications. This robust device is part of ON Semiconductor's portfolio of power management integrated circuits, which are renowned for their reliability and performance in a variety of electronic systems.

Key Features:

  • High Efficiency: The SBE805-TL-W is engineered to provide optimal efficiency, making it an ideal choice for power-sensitive applications. Its design ensures minimal power loss during operation, leading to extended battery life in portable devices.
  • Low Power Consumption: With its low quiescent current, this component is particularly suitable for use in low-power applications, where maintaining battery life is critical.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety.
  • Compact Form Factor: The SBE805-TL-W comes in a compact package, making it easy to integrate into space-constrained designs without compromising on power or performance.

Applications:

The versatility of the SBE805-TL-W allows it to be used in a wide array of applications, including:

  • Portable electronic devices
  • Power supply modules
  • Energy management systems
  • Automotive electronics
  • Industrial control systems

Quality and Support:

ON Semiconductor is committed to providing high-quality products and support. The SBE805-TL-W is manufactured to meet stringent quality standards, ensuring consistent performance and reliability for critical applications. Customers can also rely on ON Semiconductor's global support network for any technical assistance and services.

In conclusion, the SBE805-TL-W from ON Semiconductor is an exceptional choice for designers looking for a power management solution that combines efficiency, reliability, and compactness. Whether it's for consumer electronics or industrial applications, this component is designed to meet the demands of modern power management challenges.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess